Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-118-07-L-S

Description
CONN HEADER VERT 18POS 2.54MM
Datasheet
Description
CONN HEADER VERT 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-118-07-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-118-07-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-118-07-L-S
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 12P2341 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
12P2341
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 12P2341
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-118-07-L-S 12P2341
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products