Samtec Inc. PCB Headers TSW-108-08-S-D-RA

Description
Samtec TSW-108-08-S-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-S-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803175 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803175
PCB Headers 1803175
Samtec TSW-108-08-S-D-RA Pin Header

Samtec TSW-108-08-S-D-RA Pin Header

Supplier's Site
PCB Headers - 1803441 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803441
PCB Headers 1803441
Samtec TSW-108-08-S-D-RA Pin Header

Samtec TSW-108-08-S-D-RA Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 12P1667 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
12P1667
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 12P1667
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-108-08-S-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-108-08-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-08-S-D-RA
CONN HEADER R/A 16POS 2.54MM

CONN HEADER R/A 16POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803175 12P1667 TSW-108-08-S-D-RA
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers