JAE Electronics, Inc. PCB Headers TX25-100P-LT-H1E

Description
100w btb plug r/a 1.27mm pitch
Request a Quote Datasheet
Description
100w btb plug r/a 1.27mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 437039P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
437039P
PCB Headers 437039P
100w btb plug r/a 1.27mm pitch

100w btb plug r/a 1.27mm pitch

Supplier's Site
PCB Headers - 437039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
437039
PCB Headers 437039
JAE TX25-100P-LT-H1E PCB Header

JAE TX25-100P-LT-H1E PCB Header

Supplier's Site
Rectangular Connectors - TX25-100P-LT-H1E - 850036-TX25-100P-LT-H1E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TX25-100P-LT-H1E
850036-TX25-100P-LT-H1E
Rectangular Connectors - TX25-100P-LT-H1E 850036-TX25-100P-LT-H1E
Manufacturer: JAE Electronics Win Source Part Number: 850036-TX25-100P-LT- H1E Series: TX25 Features: Position Connector Package: Tray Family Name: TX25-100 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 396 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-1426, TX25100PLTH1E

Manufacturer: JAE Electronics
Win Source Part Number: 850036-TX25-100P-LT-H1E
Series: TX25
Features: Position Connector
Package: Tray
Family Name: TX25-100
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 396
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-1426, TX25100PLTH1E

Buy Now Datasheet
Singapore, Singapore
1A 500V Electronic Connector
308-TX25-100P-LT-H1E
1A 500V Electronic Connector 308-TX25-100P-LT-H1E
1.27mm 100 Pos Gold RA Plug Connector, 1A, 500V Product overview: TX25-100P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-100P-LT-H1E can be used for catalog matching and distributor lookup.

1.27mm 100 Pos Gold RA Plug Connector, 1A, 500V Product overview: TX25-100P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-100P-LT-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1426-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1426-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1426-ND
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-100P-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-100P-LT-H1E
CONN PLUG 100POS R/A GOLD

CONN PLUG 100POS R/A GOLD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
TX25-100P-LT-H1E
Connectors >> Mezzanine Connectors (Board to Board) TX25-100P-LT-H1E
Plugin Mezzanine Connectors (Board to Board) ROHS

Plugin Mezzanine Connectors (Board to Board) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 437039P 437039 850036-TX25-100P-LT-H1E 308-TX25-100P-LT-H1E 670-1426-ND TX25-100P-LT-H1E TX25-100P-LT-H1E
Product Name PCB Headers PCB Headers Rectangular Connectors - TX25-100P-LT-H1E 1A 500V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors >> Mezzanine Connectors (Board to Board)
Geometry Right Angle Right Angle; Right angle
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole, Right Angle
Gender Male / Plug
Unlock Full Specs
to access all available technical data