Samtec Inc. PCB Headers TSW-108-08-T-D-RA

Description
Samtec TSW-108-08-T-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-T-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803176 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803176
PCB Headers 1803176
Samtec TSW-108-08-T-D-RA Pin Header

Samtec TSW-108-08-T-D-RA Pin Header

Supplier's Site
PCB Headers - 1803457 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803457
PCB Headers 1803457
Samtec TSW-108-08-T-D-RA Pin Header

Samtec TSW-108-08-T-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec - 12P1671 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
12P1671
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec 12P1671
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803176 12P1671
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details