Samtec Inc. PCB Headers TSW-109-08-L-D-RA

Description
Samtec TSW-109-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-109-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671016P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671016P
PCB Headers 7671016P
Samtec TSW-109-08-L-D-RA Pin Header

Samtec TSW-109-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 7671016 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671016
PCB Headers 7671016
Samtec TSW-109-08-L-D-RA Pin Header

Samtec TSW-109-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec - 12P1732 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
12P1732
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec 12P1732
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671016P 7671016 12P1732
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
Geometry Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details