Samtec Inc. PCB Headers TSW-120-07-G-S

Description
Samtec TSW-120-07-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-120-07-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802817P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802817P
PCB Headers 1802817P
Samtec TSW-120-07-G-S Pin Header

Samtec TSW-120-07-G-S Pin Header

Supplier's Site
PCB Headers - 1802817 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802817
PCB Headers 1802817
Samtec TSW-120-07-G-S Pin Header

Samtec TSW-120-07-G-S Pin Header

Supplier's Site
PCB Headers - 1802550 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802550
PCB Headers 1802550
Samtec TSW-120-07-G-S Pin Header

Samtec TSW-120-07-G-S Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-120-07-G-S
Electronic Connector 314-TSW-120-07-G-S
CONN HEADER VERT 20POS 2.54MM Product overview: TSW-120-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-120-07-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: TSW-120-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-120-07-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSW-120-07-G-S - 937862-TSW-120-07-G-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-120-07-G-S
937862-TSW-120-07-G-S
Rectangular Connectors - TSW-120-07-G-S 937862-TSW-120-07-G-S
Manufacturer: Samtec Inc. Win Source Part Number: 937862-TSW-120-07-G- S Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937862-TSW-120-07-G-S
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 20 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec - 12P2469 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec
12P2469
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec 12P2469
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802817P 1802817 314-TSW-120-07-G-S 937862-TSW-120-07-G-S 12P2469
Product Name PCB Headers PCB Headers Electronic Connector Rectangular Connectors - TSW-120-07-G-S Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details