Samtec Inc. PCB Headers TSW-112-14-L-D

Description
Samtec TSW-112-14-L-D Pin Header
Request a Quote
Description
Samtec TSW-112-14-L-D Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671081P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671081P
PCB Headers 7671081P
Samtec TSW-112-14-L-D Pin Header

Samtec TSW-112-14-L-D Pin Header

Supplier's Site
PCB Headers - 7671081 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671081
PCB Headers 7671081
Samtec TSW-112-14-L-D Pin Header

Samtec TSW-112-14-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 12P1953 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
12P1953
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 12P1953
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-112-14-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-112-14-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-14-L-D
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671081P 7671081 12P1953 TSW-112-14-L-D
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details