Samtec Inc. PCB Headers TSW-113-07-S-D

Description
Samtec TSW-113-07-S-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-113-07-S-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802981 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802981
PCB Headers 1802981
Samtec TSW-113-07-S-D Pin Header

Samtec TSW-113-07-S-D Pin Header

Supplier's Site
PCB Headers - 1802580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802580
PCB Headers 1802580
Samtec TSW-113-07-S-D Pin Header

Samtec TSW-113-07-S-D Pin Header

Supplier's Site
PCB Headers - 1802981P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802981P
PCB Headers 1802981P
Samtec TSW-113-07-S-D Pin Header

Samtec TSW-113-07-S-D Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec - 12P2001 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
12P2001
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec 12P2001
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802981 1802981P 12P2001
Product Name PCB Headers PCB Headers Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers