Samtec Inc. PCB Headers TSW-116-08-T-S-RA

Description
Samtec TSW-116-08-T-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-08-T-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803486 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803486
PCB Headers 1803486
Samtec TSW-116-08-T-S-RA Pin Header

Samtec TSW-116-08-T-S-RA Pin Header

Supplier's Site
PCB Headers - 1803198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803198
PCB Headers 1803198
Samtec TSW-116-08-T-S-RA Pin Header

Samtec TSW-116-08-T-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec - 12P2228 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
12P2228
Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec 12P2228
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803486 12P2228
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers