1.27mm 100 Pos Gold RA Receptacle Connector Product overview: TX24-100R-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-100R-LT-H1E
Win Source Part Number: 1364501-TX24-100R-LT
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: TX24
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: TX24-100
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 100
Number of Rows: 2
Pitch: 0.050" (1.27mm)
Height Above Board: 0.354" (9.00mm)
California Prop 65: Warning Information
100 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold
CONN RCPT 100POS R/A GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-TX24-100R-LT-H1E | 1364501-TX24-100R-LT-H1E | 670-1365-ND | TX24-100R-LT-H1E |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Through Hole | |||
| Voltage Rating | 500 volts | |||
| Current Rating | 1.0 amps | |||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |