Samtec Inc. PCB Headers TSW-112-08-L-S

Description
Samtec TSW-112-08-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-112-08-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671078P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671078P
PCB Headers 7671078P
Samtec TSW-112-08-L-S Pin Header

Samtec TSW-112-08-L-S Pin Header

Supplier's Site
PCB Headers - 7671078 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671078
PCB Headers 7671078
Samtec TSW-112-08-L-S Pin Header

Samtec TSW-112-08-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec - 12P1941 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
12P1941
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec 12P1941
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671078P 7671078 12P1941
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1224774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details