Samtec Inc. PCB Headers TSW-110-08-L-S

Description
Samtec TSW-110-08-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-08-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671044 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671044
PCB Headers 7671044
Samtec TSW-110-08-L-S Pin Header

Samtec TSW-110-08-L-S Pin Header

Supplier's Site
PCB Headers - 7671044P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671044P
PCB Headers 7671044P
Samtec TSW-110-08-L-S Pin Header

Samtec TSW-110-08-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec - 12P1804 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
12P1804
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec 12P1804
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671044 7671044P 12P1804
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products