Samtec Inc. PCB Headers TSW-125-08-L-S

Description
Samtec TSW-125-08-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-125-08-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671236P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671236P
PCB Headers 7671236P
Samtec TSW-125-08-L-S Pin Header

Samtec TSW-125-08-L-S Pin Header

Supplier's Site
PCB Headers - 7671236 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671236
PCB Headers 7671236
Samtec TSW-125-08-L-S Pin Header

Samtec TSW-125-08-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec - 12P2798 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec
12P2798
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec 12P2798
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671236P 7671236 12P2798
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details