Samtec Inc. PCB Headers TSW-113-07-G-D

Description
Samtec TSW-113-07-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-113-07-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802973 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802973
PCB Headers 1802973
Samtec TSW-113-07-G-D Pin Header

Samtec TSW-113-07-G-D Pin Header

Supplier's Site
PCB Headers - 1802569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802569
PCB Headers 1802569
Samtec TSW-113-07-G-D Pin Header

Samtec TSW-113-07-G-D Pin Header

Supplier's Site
PCB Headers - 1802973P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802973P
PCB Headers 1802973P
Samtec TSW-113-07-G-D Pin Header

Samtec TSW-113-07-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 12P1997 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
12P1997
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 12P1997
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802973 1802973P 12P1997
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2212.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers