Samtec Inc. PCB Headers TSW-110-14-G-D

Description
Samtec TSW-110-14-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-14-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801963 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801963
PCB Headers 1801963
Samtec TSW-110-14-G-D Pin Header

Samtec TSW-110-14-G-D Pin Header

Supplier's Site
PCB Headers - 1801963P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801963P
PCB Headers 1801963P
Samtec TSW-110-14-G-D Pin Header

Samtec TSW-110-14-G-D Pin Header

Supplier's Site
PCB Headers - 1800885 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800885
PCB Headers 1800885
Samtec TSW-110-14-G-D Pin Header

Samtec TSW-110-14-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 12P1814 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
12P1814
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 12P1814
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801963 1801963P 12P1814
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details