Samtec Inc. PCB Headers TSW-110-14-L-S

Description
Samtec TSW-110-14-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-14-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671050 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671050
PCB Headers 7671050
Samtec TSW-110-14-L-S Pin Header

Samtec TSW-110-14-L-S Pin Header

Supplier's Site
PCB Headers - 7671050P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671050P
PCB Headers 7671050P
Samtec TSW-110-14-L-S Pin Header

Samtec TSW-110-14-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec - 12P1817 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
12P1817
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec 12P1817
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671050 7671050P 12P1817
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details