Samtec Inc. PCB Headers TSW-116-14-G-S

Description
Samtec TSW-116-14-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-14-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800899 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800899
PCB Headers 1800899
Samtec TSW-116-14-G-S Pin Header

Samtec TSW-116-14-G-S Pin Header

Supplier's Site
PCB Headers - 1802091 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802091
PCB Headers 1802091
Samtec TSW-116-14-G-S Pin Header

Samtec TSW-116-14-G-S Pin Header

Supplier's Site
PCB Headers - 1802091P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802091P
PCB Headers 1802091P
Samtec TSW-116-14-G-S Pin Header

Samtec TSW-116-14-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec - 12P2229 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
12P2229
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec 12P2229
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-116-14-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-14-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-14-G-S
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800899 1802091P 12P2229 TSW-116-14-G-S
Product Name PCB Headers PCB Headers Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers