Samtec Inc. PCB Headers TSW-109-07-G-D

Description
Samtec TSW-109-07-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-109-07-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801886 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801886
PCB Headers 1801886
Samtec TSW-109-07-G-D Pin Header

Samtec TSW-109-07-G-D Pin Header

Supplier's Site
PCB Headers - 1800909 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800909
PCB Headers 1800909
Samtec TSW-109-07-G-D Pin Header

Samtec TSW-109-07-G-D Pin Header

Supplier's Site
PCB Headers - 1801886P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801886P
PCB Headers 1801886P
Samtec TSW-109-07-G-D Pin Header

Samtec TSW-109-07-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 12P1721 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
12P1721
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 12P1721
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801886 1801886P 12P1721
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details