Manufacturer: Samtec Inc.
Win Source Part Number: 798519-TSW-117-07-G-
Series: TSW
Packaging: Bulk
Number of Positions: 34
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Family Name: HTSW
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 103675-8; 1-104352-6; 54102-T06-17; 75844-318-34LF;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Samtec TSW-117-07-G-D Pin Header
Samtec TSW-117-07-G-D Pin Header
Samtec TSW-117-07-G-D Pin Header
CONN HEADER VERT 34POS 2.54MM Product overview: TSW-117-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-117-07-G-D can be used for catalog matching and distributor lookup.
CONN HEADER VERT 34POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 798519-TSW-117-07-G-D | 1802486 | 1802696P | 314-TSW-117-07-G-D | TSW-117-07-G-D | 64M0732 |
| Product Name | Rectangular Connectors - TSW-117-07-G-D | PCB Headers | PCB Headers | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | ||
| Termination | Solder | Solder | Solder | Solder | Through Hole | |
| Mounting | Through Hole | Through hole | Through Hole | |||
| Geometry | Straight; Straight | Straight |