Samtec Inc. PCB Headers TSW-125-07-T-D

Description
Samtec TSW-125-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-125-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803209 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803209
PCB Headers 1803209
Samtec TSW-125-07-T-D Pin Header

Samtec TSW-125-07-T-D Pin Header

Supplier's Site
PCB Headers - 1803485 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803485
PCB Headers 1803485
Samtec TSW-125-07-T-D Pin Header

Samtec TSW-125-07-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 12P2790 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
12P2790
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 12P2790
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-125-07-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-125-07-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-07-T-D
CONN HEADER VERT 50POS 2.54MM

CONN HEADER VERT 50POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803209 12P2790 TSW-125-07-T-D
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
PCB terminal block - 735-122 - WAGO
Specs
Termination Push-button
View Details
4 suppliers