Samtec Inc. PCB Headers TSW-123-07-T-D

Description
Samtec TSW-123-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-123-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800246 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800246
PCB Headers 1800246
Samtec TSW-123-07-T-D Pin Header

Samtec TSW-123-07-T-D Pin Header

Supplier's Site
PCB Headers - 1800552 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800552
PCB Headers 1800552
Samtec TSW-123-07-T-D Pin Header

Samtec TSW-123-07-T-D Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-123-07-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-123-07-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-123-07-T-D
CONN HEADER VERT 46POS 2.54MM

CONN HEADER VERT 46POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec - 12P2661 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
12P2661
Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec 12P2661
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800246 TSW-123-07-T-D 12P2661
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 46 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details