Samtec Inc. PCB Headers TSW-109-14-L-S

Description
Samtec TSW-109-14-L-S Pin Header
Request a Quote
Description
Samtec TSW-109-14-L-S Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 9 Position (part number 12P1746) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with nine contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A when mated with SSW. This header is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 9 Position (part number 12P1746) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with nine contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A when mated with SSW. This header is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671031P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671031P
PCB Headers 7671031P
Samtec TSW-109-14-L-S Pin Header

Samtec TSW-109-14-L-S Pin Header

Supplier's Site
PCB Headers - 7671031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671031
PCB Headers 7671031
Samtec TSW-109-14-L-S Pin Header

Samtec TSW-109-14-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec - 12P1746 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec
12P1746
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec 12P1746
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-109-14-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-14-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-14-L-S
CONN HEADER VERT 9POS 2.54MM

CONN HEADER VERT 9POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671031P 7671031 12P1746 TSW-109-14-L-S
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details