Samtec Inc. PCB Headers TSW-150-08-G-S-RA

Description
Samtec TSW-150-08-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-08-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803455 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803455
PCB Headers 1803455
Samtec TSW-150-08-G-S-RA Pin Header

Samtec TSW-150-08-G-S-RA Pin Header

Supplier's Site
PCB Headers - 1803216 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803216
PCB Headers 1803216
Samtec TSW-150-08-G-S-RA Pin Header

Samtec TSW-150-08-G-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec - 12P4146 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
12P4146
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec 12P4146
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803455 12P4146
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details