Samtec TSW-120-08-G-D Pin Header
Samtec TSW-120-08-G-D Pin Header
Samtec TSW-120-08-G-D Pin Header
CONN HEADER VERT 40POS 2.54MM Product overview: TSW-120-08-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-120-08-G-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: TSW
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 40
Row Spacing - Mating: 0.100" (2.54mm)
SAMTEC TSW-120-08-G-D Board-To-Board Connector, Vertical, TSW Series, 40 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
CONN HEADER VERT 40POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1802726P | 1802726 | 314-TSW-120-08-G-D | 680-TSW-120-08-G-D | TSW-120-08-G-D | 12P2476 | |
| Product Name | PCB Headers | PCB Headers | Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | SAMTEC TSW-120-08-G-D Board-To-Board Connector, Vertical, TSW Series, 40 Contacts, Header, 2.54 mm, Through Hole, 2 Rows | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec |
| Geometry | Straight | Straight; Straight | Straight; Straight | ||||
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole | Through Hole |