Samtec Inc. PCB Headers TSW-108-08-G-S-RA

Description
Samtec TSW-108-08-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800467 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800467
PCB Headers 1800467
Samtec TSW-108-08-G-S-RA Pin Header

Samtec TSW-108-08-G-S-RA Pin Header

Supplier's Site
PCB Headers - 1800241 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800241
PCB Headers 1800241
Samtec TSW-108-08-G-S-RA Pin Header

Samtec TSW-108-08-G-S-RA Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 12P1661 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
12P1661
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 12P1661
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800467 12P1661
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details