Samtec Inc. PCB Headers TSW-125-07-L-D

Description
Samtec TSW-125-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-125-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671227P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671227P
PCB Headers 7671227P
Samtec TSW-125-07-L-D Pin Header

Samtec TSW-125-07-L-D Pin Header

Supplier's Site
PCB Headers - 7671227 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671227
PCB Headers 7671227
Samtec TSW-125-07-L-D Pin Header

Samtec TSW-125-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 12P2786 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
12P2786
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 12P2786
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-125-07-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-125-07-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-07-L-D
CONN HEADER VERT 50POS 2.54MM

CONN HEADER VERT 50POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671227P 7671227 12P2786 TSW-125-07-L-D
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7821C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details