Samtec Inc. PCB Headers TSW-110-08-L-S-RA

Description
Samtec TSW-110-08-L-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-08-L-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671053 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671053
PCB Headers 7671053
Samtec TSW-110-08-L-S-RA Pin Header

Samtec TSW-110-08-L-S-RA Pin Header

Supplier's Site
PCB Headers - 7671053P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671053P
PCB Headers 7671053P
Samtec TSW-110-08-L-S-RA Pin Header

Samtec TSW-110-08-L-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 12P1805 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
12P1805
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 12P1805
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671053 7671053P 12P1805
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Plug socket - MSSD-V-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
2 suppliers