Samtec Inc. PCB Headers TSW-116-14-L-D

Description
Samtec TSW-116-14-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-14-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671135P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671135P
PCB Headers 7671135P
Samtec TSW-116-14-L-D Pin Header

Samtec TSW-116-14-L-D Pin Header

Supplier's Site
PCB Headers - 7671135 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671135
PCB Headers 7671135
Samtec TSW-116-14-L-D Pin Header

Samtec TSW-116-14-L-D Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-116-14-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-14-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-14-L-D
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 12P2230 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
12P2230
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 12P2230
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671135P 7671135 TSW-116-14-L-D 12P2230
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products