Samtec Inc. PCB Headers TSW-110-15-G-S

Description
Samtec TSW-110-15-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-15-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803444 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803444
PCB Headers 1803444
Samtec TSW-110-15-G-S Pin Header

Samtec TSW-110-15-G-S Pin Header

Supplier's Site
PCB Headers - 1803190 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803190
PCB Headers 1803190
Samtec TSW-110-15-G-S Pin Header

Samtec TSW-110-15-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec - 48P5212 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
48P5212
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec 48P5212
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803444 48P5212
Product Name PCB Headers Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BergStik ® - 10082201-801-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details