Samtec Inc. PCB Headers TSW-150-08-L-S-RA

Description
Samtec TSW-150-08-L-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-08-L-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803217 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803217
PCB Headers 1803217
Samtec TSW-150-08-L-S-RA Pin Header

Samtec TSW-150-08-L-S-RA Pin Header

Supplier's Site
PCB Headers - 1803473 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803473
PCB Headers 1803473
Samtec TSW-150-08-L-S-RA Pin Header

Samtec TSW-150-08-L-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec - 12P4150 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
12P4150
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec 12P4150
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803217 12P4150
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details