Samtec Inc. PCB Headers TSW-116-05-T-S

Description
Samtec TSW-116-05-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-05-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803477
PCB Headers 1803477
Samtec TSW-116-05-T-S Pin Header

Samtec TSW-116-05-T-S Pin Header

Supplier's Site
PCB Headers - 1803197 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803197
PCB Headers 1803197
Samtec TSW-116-05-T-S Pin Header

Samtec TSW-116-05-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec - 12P2198 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
12P2198
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec 12P2198
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803477 12P2198
Product Name PCB Headers Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers