Samtec Inc. PCB Headers TSW-114-07-L-D

Description
Samtec TSW-114-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-114-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671088 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671088
PCB Headers 7671088
Samtec TSW-114-07-L-D Pin Header

Samtec TSW-114-07-L-D Pin Header

Supplier's Site
PCB Headers - 7671088P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671088P
PCB Headers 7671088P
Samtec TSW-114-07-L-D Pin Header

Samtec TSW-114-07-L-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec - 12P2069 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec
12P2069
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec 12P2069
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671088 7671088P 12P2069
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details