Micro Commercial Components Corp. Circuit Protection - TVS - Diodes SMAJ440A-TP

Description
Win Source Part Number: 1299704-SMAJ440A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 440V Voltage - Breakdown (Min): 492V Voltage - Clamping (Max) @ Ipp: 713V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 600mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ440A-TPMSDKR,SMA J440A-TPMSTR,SMAJ440 A-TPMSCT Base Product Number: SMAJ440
Request a Quote Datasheet
Description
Win Source Part Number: 1299704-SMAJ440A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 440V Voltage - Breakdown (Min): 492V Voltage - Clamping (Max) @ Ipp: 713V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 600mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ440A-TPMSDKR,SMA J440A-TPMSTR,SMAJ440 A-TPMSCT Base Product Number: SMAJ440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299704-SMAJ440A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299704-SMAJ440A-TP
Circuit Protection - TVS - Diodes 1299704-SMAJ440A-TP
Win Source Part Number: 1299704-SMAJ440A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 440V Voltage - Breakdown (Min): 492V Voltage - Clamping (Max) @ Ipp: 713V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 600mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ440A-TPMSDKR,SMA J440A-TPMSTR,SMAJ440 A-TPMSCT Base Product Number: SMAJ440

Win Source Part Number: 1299704-SMAJ440A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 440V
Voltage - Breakdown (Min): 492V
Voltage - Clamping (Max) @ Ipp: 713V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 600mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ440A-TPMSDKR,SMAJ440A-TPMSTR,SMAJ440A-TPMSCT
Base Product Number: SMAJ440

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ440A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ440A-TP
TVS Protection Diode 144-SMAJ440A-TP
TVS DIODE 440VWM 713VC DO214AC Product overview: SMAJ440A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ440A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 440VWM 713VC DO214AC Product overview: SMAJ440A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ440A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ440A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ440A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ440A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ440A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ440A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ440A-TP
TVS DIODE 440VWM 713VC DO214AC

TVS DIODE 440VWM 713VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299704-SMAJ440A-TP 144-SMAJ440A-TP SMAJ440A-TPMSCT-ND SMAJ440A-TP
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 713 volts 713 volts 713 volts
VBR 492 volts 492 volts 492 volts
Unlock Full Specs
to access all available technical data