Vishay Intertechnology, Inc. TVS Diodes SMAJ40CAHM3_A/H

Description
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ40CAHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297762-SMAJ40CAHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297762-SMAJ40CAHM3_A/H
Circuit Protection - TVS - Diodes 1297762-SMAJ40CAHM3_A/H
Win Source Part Number: 1297762-SMAJ40CAHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ40

Win Source Part Number: 1297762-SMAJ40CAHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ40

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ40CAHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ40CAHM3_A/H
TVS Protection Diode 144-SMAJ40CAHM3_A/H
TVS DIODE 40VWM 64.5VC DO214AC Product overview: SMAJ40CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CAHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO214AC Product overview: SMAJ40CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CAHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 40V, 400W, Do-214Ac Rohs Compliant Vishay - 83AH2933 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 40V, 400W, Do-214Ac Rohs Compliant Vishay
83AH2933
Tvs Diode, Bidir, 40V, 400W, Do-214Ac Rohs Compliant Vishay 83AH2933
TVS DIODE, BIDIR, 40V, 400W, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 40V, 400W, DO-214AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ40CAHM3_A/H-ND 1297762-SMAJ40CAHM3_A/H 144-SMAJ40CAHM3_A/H 83AH2933
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Bidir, 40V, 400W, Do-214Ac Rohs Compliant Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data