Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
76.34V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ45C | SMAJ45C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ45C | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 76.33 volts | 76.34 volts |
| VBR | 47.38 to 57.91 volts | 47.39 volts |
| Configuration | Single |