Vishay Precision Group 400W 40V 6.2A TVS Protection Diode SMAJ40A-E3/61

Description
400W Unidirectional TVS Diode, 40V, DO-214AC, 6.2A Product overview: SMAJ40A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 40V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 40V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Unidirectional TVS Diode, 40V, DO-214AC, 6.2A Product overview: SMAJ40A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 40V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 40V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 40V 6.2A TVS Protection Diode - 144-SMAJ40A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 40V 6.2A TVS Protection Diode
144-SMAJ40A-E3/61
400W 40V 6.2A TVS Protection Diode 144-SMAJ40A-E3/61
400W Unidirectional TVS Diode, 40V, DO-214AC, 6.2A Product overview: SMAJ40A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 40V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 40V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40A-E3/61 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 40V, DO-214AC, 6.2A Product overview: SMAJ40A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 40V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 40V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8141418P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141418P
TVS Diodes 8141418P
Diode TVS Single Uni-Dir 40V 400W

Diode TVS Single Uni-Dir 40V 400W

Supplier's Site
TVS Diodes - 8141418 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141418
TVS Diodes 8141418
Diode TVS Single Uni-Dir 40V 400W

Diode TVS Single Uni-Dir 40V 400W

Supplier's Site
TVS Diodes - 1777547 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777547
TVS Diodes 1777547
Diode TVS Single Uni-Dir 40V 400W

Diode TVS Single Uni-Dir 40V 400W

Supplier's Site
TVS Diodes - SMAJ40A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ40A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ40A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Vishay - 05R5743 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Vishay
05R5743
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Vishay 05R5743
TVS DIODE, 400W, 40V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 400W, 40V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Vishay - 77K2895 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Vishay
77K2895
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Vishay 77K2895
TVS DIODE, 400W, 40V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 40V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Unidirectional, 40 V, Do-214Ac Rohs Compliant Vishay - 97W2726 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Unidirectional, 40 V, Do-214Ac Rohs Compliant Vishay
97W2726
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Unidirectional, 40 V, Do-214Ac Rohs Compliant Vishay 97W2726
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMAJ Series, Unidirectional, 40 V, DO-214AC RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMAJ Series, Unidirectional, 40 V, DO-214AC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ40A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ40A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ40A-E3/61
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ40A-E3/61 8141418P 8141418 SMAJ40A-E3/61GICT-ND 05R5743 97W2726 SMAJ40A-E3/61
Product Name 400W 40V 6.2A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 400W, 40V, Do-214Ac; Product Range Vishay Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Unidirectional, 40 V, Do-214Ac Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214 Do-214ac (sma) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data