713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 440volts 1uA .6 Amps Bi-Dir
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ440CABBTR-ND | SMAJ440CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | |
| VC | 713 volts |