TVS DIODE 45VWM 72.7VC DO214AC
TVS DIODE 45VWM 72.7VC DO214AC
TVS DIODE 45VWM 72.7VC DO214AC
TVS DIODE, 400W, 45V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
SMAJ DO214AC, BIDIRECTIONAL 45V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ45CA/TR7DKR-ND | 29AH1363 | SMAJ45CA/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 45V, Bidir, Do-214Ac; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 72.7 volts | 72.7 volts | 72.7 volts |
| VBR | 50 volts | 50 to ? volts | 50 volts |