Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ45CA/TR13

Description
Win Source Part Number: 1362099-SMAJ45CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMAJ Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 400W Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1362099-SMAJ45CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMAJ Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 400W Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362099-SMAJ45CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362099-SMAJ45CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362099-SMAJ45CA/TR13
Win Source Part Number: 1362099-SMAJ45CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMAJ Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 400W Power Line Protection: No

Win Source Part Number: 1362099-SMAJ45CA/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 400W
Power Line Protection: No

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ45CA/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ45CA/TR13
TVS Protection Diode 144-SMAJ45CA/TR13
Trans Voltage Suppressor Diode, Product overview: SMAJ45CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45CA/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ45CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 13-SMAJ45CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362099-SMAJ45CA/TR13 144-SMAJ45CA/TR13 13-SMAJ45CA/TR13TR-ND
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes
Package DO-214AC, SMA SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts
VC 72.7 volts 72.7 volts
VBR 50 volts 50 volts
Unlock Full Specs
to access all available technical data