69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 43VWM 69.4VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43AHM3_A/H-ND | SMAJ43AHM3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 69.4 volts | 69.4 volts |