DIODES Incorporated TVS - TVS - Diodes - SMAJ43CA-13 SMAJ43CA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 749319-SMAJ43CA-13 Manufacturer Homepage: www.diodes.com Reference case: SMA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 749319-SMAJ43CA-13 Manufacturer Homepage: www.diodes.com Reference case: SMA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ43CA-13 - 749319-SMAJ43CA-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ43CA-13
749319-SMAJ43CA-13
TVS - TVS - Diodes - SMAJ43CA-13 749319-SMAJ43CA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 749319-SMAJ43CA-13 Manufacturer Homepage: www.diodes.com Reference case: SMA Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 749319-SMAJ43CA-13
Manufacturer Homepage: www.diodes.com
Reference case: SMA
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - SMAJ43CADITR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA

69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ43CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ43CA-13
TVS Protection Diode 144-SMAJ43CA-13
TVS DIODE 43VWM 69.4VC SMA Product overview: SMAJ43CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 43VWM 69.4VC SMA Product overview: SMAJ43CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ43CA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ43CA-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ43CA-13
TVS DIODE 43VWM 69.4VC SMA

TVS DIODE 43VWM 69.4VC SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 749319-SMAJ43CA-13 SMAJ43CADITR-ND 144-SMAJ43CA-13 SMAJ43CA-13
Product Name TVS - TVS - Diodes - SMAJ43CA-13 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
VC 69.4 volts 69.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB200CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1827295P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details