Vishay Intertechnology, Inc. SMD 45V 400W TVS Protection Diode SMAJ45A-E3/61

Description
45V Unidirectional TVS Diode, 400W, DO-214AC, SMD Product overview: SMAJ45A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 45V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 45V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45V Unidirectional TVS Diode, 400W, DO-214AC, SMD Product overview: SMAJ45A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 45V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 45V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 45V 400W TVS Protection Diode - 144-SMAJ45A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 45V 400W TVS Protection Diode
144-SMAJ45A-E3/61
SMD 45V 400W TVS Protection Diode 144-SMAJ45A-E3/61
45V Unidirectional TVS Diode, 400W, DO-214AC, SMD Product overview: SMAJ45A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 45V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 45V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45A-E3/61 can be used for catalog matching and distributor lookup.

45V Unidirectional TVS Diode, 400W, DO-214AC, SMD Product overview: SMAJ45A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 45V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 45V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ45A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ45A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ45A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ45A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ45A-E3/61 - 1097484-SMAJ45A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ45A-E3/61
1097484-SMAJ45A-E3/61
TVS - TVS - Diodes - SMAJ45A-E3/61 1097484-SMAJ45A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097484-SMAJ45A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 45V Minimum Breakdown Voltage: 50V Max Clamping Voltage: 72.7V Peak Pulse Current(Ippm): 5.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097484-SMAJ45A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 45V
Minimum Breakdown Voltage: 50V
Max Clamping Voltage: 72.7V
Peak Pulse Current(Ippm): 5.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ45A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ45A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ45A-E3/61
TVS DIODE 45VWM 72.7VC DO214AC

TVS DIODE 45VWM 72.7VC DO214AC

Supplier's Site
Tvs Diode, Unidir, 45V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0516 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 45V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0516
Tvs Diode, Unidir, 45V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0516
TVS DIODE, UNIDIR, 45V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 45V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ45A-E3/61 SMAJ45A-E3/61GICT-ND 1097484-SMAJ45A-E3/61 SMAJ45A-E3/61 57AJ0516
Product Name SMD 45V 400W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMAJ45A-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 45V, Do-214Ac-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data