69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE TVS 43V 400W SMA BI-DIR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43CA-HF-ND | 186-SMAJ43CA-HF |
| Product Name | TVS Diodes | DIODE TVS 43V 400W SMA BI-DIR |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | |
| VC | 69.4 volts |