69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1299706-SMAJ43A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ43ATP,-SMAJ43A-T
Base Product Number: SMAJ43
TVS DIODE 43VWM 69.4VC DO214AC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43A-TPMSCT-ND | 1299706-SMAJ43A-TP | SMAJ43A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 69.4 volts | 69.4 volts | 69.4 volts |