40V 44.4V 64.5V 6.2ASMA(DO-214AC
40V 44.4V 64.5V 6.2ASMA(DO-214AC
40V 44.4V 64.5V 6.2ASMA(DO-214AC
6.2A 64.5V 44.4V 40V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ40CACT-ND | SMAJ40CA |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA |
| Peak Pulse Power | 400 watts | |
| VC | 64.5 volts | 64.5 volts |
| VBR | 44.4 volts | 44.4 volts |