72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 45V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 45VWM 72.7VC SMA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ45CABCT-ND | 67R0091 | 99AC4363 | SMAJ45CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 45V, Bidir, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 72.7 volts | 72.7 volts | 72.7 volts | |
| VBR | 50 volts | 50 to ? volts | 50 volts |