Bourns, Inc. TVS Diodes SMAJ434A

Description
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ434ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ434ATR-ND
TVS Diodes SMAJ434ATR-ND
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301198-SMAJ434A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301198-SMAJ434A
Circuit Protection - TVS - Diodes 1301198-SMAJ434A
Win Source Part Number: 1301198-SMAJ434A Category: Circuit Protection>TVS - Diodes Series: SMAJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 434V Voltage - Breakdown (Min): 485V Voltage - Clamping (Max) @ Ipp: 698V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 600mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMAJ434ACT,SMAJ434AT RTR,SMAJ434ADKR,-SMA J434ACT,SMAJ434ATRTR ,-SMAJ434ADKR,SMAJ43 4ATR,-SMAJ434ATR Base Product Number: SMAJ43

Win Source Part Number: 1301198-SMAJ434A
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 434V
Voltage - Breakdown (Min): 485V
Voltage - Clamping (Max) @ Ipp: 698V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 600mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMAJ434ACT,SMAJ434ATRTR,SMAJ434ADKR,-SMAJ434ACT,SMAJ434ATRTR,-SMAJ434ADKR,SMAJ434ATR,-SMAJ434ATR
Base Product Number: SMAJ43

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMAJ434A
TVS Protection Diode 144-SMAJ434A
TVS DIODE 434VWM 698VC SMA Product overview: SMAJ434A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ434A can be used for catalog matching and distributor lookup.

TVS DIODE 434VWM 698VC SMA Product overview: SMAJ434A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ434A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ434A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ434A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ434A
TVS DIODE 434VWM 698VC SMA

TVS DIODE 434VWM 698VC SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ434ATR-ND 1301198-SMAJ434A 144-SMAJ434A SMAJ434A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 698 volts 698 volts 698 volts
Unlock Full Specs
to access all available technical data