Microchip Technology, Inc. TVS Diodes SMAJ40CAE3/TR13

Description
64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SMAJ40CAE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 150-SMAJ40CAE3/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Buy Now Datasheet
TVS Diodes - 150-SMAJ40CAE3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299466-SMAJ40CAE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299466-SMAJ40CAE3/TR13
Circuit Protection - TVS - Diodes 1299466-SMAJ40CAE3/TR13
Win Source Part Number: 1299466-SMAJ40CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMAJ40

Win Source Part Number: 1299466-SMAJ40CAE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMAJ40

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ40CAE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ40CAE3/TR13
TVS Protection Diode 144-SMAJ40CAE3/TR13
TVS DIODE 40VWM 64.5VC DO214AC Product overview: SMAJ40CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CAE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO214AC Product overview: SMAJ40CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CAE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ40CAE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ40CAE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ40CAE3/TR13
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SMAJ40CAE3/TR13TR-ND 1299466-SMAJ40CAE3/TR13 144-SMAJ40CAE3/TR13 SMAJ40CAE3/TR13
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data