Win Source Part Number: 1296066-SMAJ40CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ40CA-E3/5A,SMAJ4
Base Product Number: SMAJ40
Bidirectional TVS Diode, 40V, 400W, DO-214AC Product overview: SMAJ40CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CA-E3/5A can be used for catalog matching and distributor lookup.
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 40VWM 64.5VC DO214AC
TVS DIODE, BIDIR, 40V, DO-214AC-2 ROHS COMPLIANT: YES
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296066-SMAJ40CA-E3/5A | 144-SMAJ40CA-E3/5A | SMAJ40CA-E3/5AGITR-ND | SMAJ40CA-E3/5A | 57AJ0514 |
| Product Name | Circuit Protection - TVS - Diodes | 40V 400W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 40V, Do-214Ac-2 Rohs Compliant Vishay |
| Package | DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 volts | 44.4 volts | 44.4 volts |