Trans Voltage Suppressor Diode, Product overview: SMAJ43CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA/TR13 can be used for catalog matching and distributor lookup.
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 43VWM 69.4VC DO214AC
TVS DIODE 43VWM 69.4VC DO214AC
Win Source Part Number: 1362140-SMAJ43CA/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Current - Peak Pulse (10/1000µs): 5.8A
Power - Peak Pulse: 400W
Power Line Protection: No
TVS DIODE, BIDIR, 43V, 400W, DO-214AC-2 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ43CA/TR13 | 13-SMAJ43CA/TR13TR-ND | 1362140-SMAJ43CA/TR13 | 66AJ7951 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 43V, 400W, Do-214Ac-2 Rohs Compliant Yageo |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts |